TE Connectivity 2041336-1
- 收藏
- 对比
2041336-1
2460-2041336-1
套管 - 音频连接器
--
大陆
立即发货

2041336-1 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
2041336-1详情
TE Connectivity 2041336-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Number of Contact Rows
2
Termination Method
Solder
Mounting Styles
通孔
Rad Hardened
无
RoHS
Non-Compliant
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
D-Subminiature
接头数量
15(POS)
2041336-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。