TE Connectivity 2042274-8
- 收藏
- 对比
2042274-8
2460-2042274-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Cable-to-Board, 2 Position, 5.5 mm Centerline, Printed Circuit Board, UL 94V-0, Power, Board Mount
1最小包装量--
2042274-8详情
TE Connectivity 2042274-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2042274-8
TE Internal Description
ELCON MINI 2P VERT HEADER,PRESS-FIT,W/HD
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009(mm)
5.5
2042274-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。