TE Connectivity 204742-1
- 收藏
- 对比
204742-1详情
TE Connectivity 204742-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
PHENOLIC
Contact Finish Mating
未说明
Manufacturer Part Number
204742-1
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
Manufacturer Series
204742
连接器类型
机架和面板连接器
附加功能
COMPATIBLE CONTACTS:203816-1; 203816-2; 203802-1; 203802-2; 203875-1
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
主体/外壳样式
RECEPTACLE
204742-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。