TE Connectivity 204M014-19A08
- 收藏
- 对比
204M014-19A08
2460-204M014-19A08
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Connector Accessories Braid Tail Backshell 8 Shell Size Aluminum Alloy
1最小包装量--
204M014-19A08详情
TE Connectivity 204M014-19A08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
For Use With
MIL-DTL-38999 Series I & II Connector
Shell Sizes
14, 15
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Mating Style
直接耦合
类型
编尾后壳
产品
Adapters
204M014-19A08拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。