TE Connectivity 204M014-19A10
- 收藏
- 对比
204M014-19A10
2460-204M014-19A10
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Connector Accessories Shielded Adapter ST Aluminum Alloy Olive Drab Cadmium Entry Size 10
1最小包装量--
204M014-19A10详情
TE Connectivity 204M014-19A10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
10
材料
Aluminium
RoHS
Non-Compliant
颜色
Green
弱电
Non-Compliant
导线/电缆直径
127 mm
204M014-19A10拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。