TE Connectivity 204W221-12-0
- 收藏
- 对比
204W221-12-0
2460-204W221-12-0
配线箱,保护
--
大陆
立即发货

Heat Shrink Boots, 180 °, Size 204, Lipped, 12, 200, -55 – 200 °C [-67 – 392 °F], Long-Term Fluid Immersion at High Temperatures
1最小包装量--
204W221-12-0详情
TE Connectivity 204W221-12-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
204W221-12-0
TE Internal #
D06723-000
Alias #
9-1200764-9
Molded Part Angleu2009(°)
180
Molded Part Shape Codeu2009
204
Lippedu2009
有
Material Codeu2009
12
Heat Shrink Boot Material Systems Codeu2009
200
204W221-12-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。