TE Connectivity 205083-2
- 收藏
- 对比
205083-2
2460-205083-2
背板连接器 - 配件
--
大陆
立即发货

Headers & Wire Housings STRAIN RELIEF ASSY.
1最小包装量--
205083-2详情
TE Connectivity 205083-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
引脚数
24
材料
Polysulfone
包装
Bulk
定位的数量
24
接头数量
24
房屋颜色
Black
弱电
Compliant
RoHS状态
符合RoHS标准
辐射硬化
无
无铅
不适用
205083-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。