TE Connectivity 205212-1
- 收藏
- 对比
205212-1
2460-205212-1
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Conn D-Subminiature PIN 50 POS Crimp ST Panel Mount 50 Terminal 1 Port
1最小包装量--
205212-1详情
TE Connectivity 205212-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Zinc
底架
自由悬挂
外壳材料
Steel
介电材料
Nylon
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
D-Sub, Plug, Signal
定位的数量
50
颜色
Black
行数
3
性别
Male
接头数量
50
镀层
Zinc
无铅
含铅
205212-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。