TE Connectivity 2052-8018-90
- 收藏
- 对比
2052-8018-90
2460-2052-8018-90
集成电路(IC)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA STRAIGHT JACK
1最小包装量--
2052-8018-90详情
TE Connectivity 2052-8018-90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Manufacturer Part Number
2052-8018-90
Part Life Cycle Code
Transferred
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
5.63
Contact Finish Mating
未说明
Manufacturer Series
2052
Mounting Styles
STRAIGHT
连接器类型
射频SMA连接器
附加功能
STANDARD: MIL-C-83517
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
特性阻抗
50 Ω
2052-8018-90拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。