TE Connectivity 205428-000
- 收藏
- 对比
205428-000详情
TE Connectivity 205428-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
0.79
Inside Diameter Before Shrinking
2.36
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
Sleeve
颜色
Yellow
收缩率
3:1
205428-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。