TE Connectivity 205628-3
- 收藏
- 对比
205628-3
2460-205628-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Cable-to-Cable / Cable-to-Panel, 15 Position, 5.08 mm [.2 in] Centerline, AMP M Series
1最小包装量--
205628-3详情
TE Connectivity 205628-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
205628-3
TE Internal Description
AUTOWIRE KIT,15 POS,25 X 25
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Cable, Cable-to-Panel
Number of Positionsu2009
15
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
205628-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。