TE Connectivity 2057042-5
- 收藏
- 对比
2057042-5
2460-2057042-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 3, Customer Applied Gasket, Included Lightpipe, Standard, Data Rate (Max) 14 Gb/s, 3 Port, QSFP/QSFP
1最小包装量--
2057042-5详情
TE Connectivity 2057042-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
有
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Customer Applied Gasket
Port Matrix Configurationu2009
1 x 3
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
1x3 QSFP Kit Assy Lp&HS, SAN
TE Internal #
2057042-5
2057042-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。