TE Connectivity 205737-7
- 收藏
- 对比
205737-7
2460-205737-7
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Board-to-Board, 25 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 3, Square, Standard Profile, AMPLIMITE HD-20
1最小包装量--
205737-7详情
TE Connectivity 205737-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
205737-7
TE Internal Description
25 PLUG SP/MS STD
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
25
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Rowsu2009
2
205737-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。