TE Connectivity 2057500-1
- 收藏
- 对比
2057500-1
2460-2057500-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Accessory, Data Rate (Max) 16 Gb/s, With Lightpipe, 1 x 1, Dual Round, Reduced Length, Standard, 1 Port
1最小包装量--
2057500-1详情
TE Connectivity 2057500-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pluggable I/O Product Typeu2009
Accessory
TE Internal Description
Light Pipe, Ganged SFP+
TE Internal #
2057500-1
Data Rate (Max)u2009(Gb/s)
16
Lightpipe Optionsu2009
With Lightpipe
Port Matrix Configurationu2009
1 x 1
Lightpipe Configurationu2009
Dual Round
2057500-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。