TE Connectivity 2058362-1
- 收藏
- 对比
2058362-1
2460-2058362-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Plug, 1 Port, Cable Mount, Straight, Box, IP67, Wire-to-Wire, 4 Position, Sealable, Industrial USB IP67
1最小包装量--
2058362-1详情
TE Connectivity 2058362-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2058362-1
TE Internal Description
Plug Kit, USB Series A, ODVA Metal Shell
USB Adapter Typeu2009
A
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Plug
Number of Portsu2009
1
2058362-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。