TE Connectivity 206210-6
- 收藏
- 对比
206210-6
2460-206210-6
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Contacts, Pin, 20 Shell Size, Length 23.85 mm [.939 in], Gold, Printed Circuit Board
1最小包装量--
206210-6详情
TE Connectivity 206210-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
206210-6
TE Internal Description
PIN CONT 20 ARINC AU PLATED
Contact Typeu2009
Pin
Rack & Panel Connector Contact Sizeu2009
20
Contact Lengthu2009
23.85u2009mmu2009[u2009.939u2009inu2009]
Contact Mating Area Plating Materialu2009
Gold
Connector & Contact Terminates Tou2009
印刷电路板
206210-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。