TE Connectivity 206322-6
- 收藏
- 对比
206322-6
2460-206322-6
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 17, Straight, Bulk, 15/16-20 / 15/16-20 UNEF-2B, AMP CPC
1最小包装量--
206322-6详情
TE Connectivity 206322-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protective Coveru2009
Without
Accepts Cable Diameter (Max)u2009
17.86u2009mmu2009[u2009.703u2009inu2009]
Body Orientationu2009
Straight
Compatible With Circular Connector Shell Sizeu2009
17
Backshell & Clamp Accessory Typeu2009
电缆夹
TE Internal Description
CABLE CLAMP KIT,BULK PKG
TE Internal #
206322-6
206322-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。