TE Connectivity 206478-3
- 收藏
- 对比
206478-3详情
TE Connectivity 206478-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-17
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(5/1)Signal
类型
Circular
性别
RCP
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
206478-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。