TE Connectivity 206510-1
- 收藏
- 对比
206510-1
2460-206510-1
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 23, Straight, Package, 1-3/8-18 UNEF-2B, AMP CPC
1最小包装量--
206510-1详情
TE Connectivity 206510-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Package
Protective Coveru2009
Without
Body Orientationu2009
Straight
Compatible With Circular Connector Shell Sizeu2009
23
Backshell & Clamp Accessory Typeu2009
电缆夹
TE Internal Description
CABLE CLAMP BODY, SZ 23, CPC
TE Internal #
206510-1
206510-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。