TE Connectivity 2066042-1
- 收藏
- 对比
2066042-1
2460-2066042-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 12 Position, .188 in [4.8 mm] Centerline, Sealable, Black, Signal, AMP MCP Connector System
1最小包装量--
2066042-1详情
TE Connectivity 2066042-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2066042-1
TE Internal Description
12 POS.ECONOSEAL PLUG HSG ASSY JMARK II+
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
1.7u2009mmu2009[u2009.07u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
4.8u2009mmu2009[u2009.188u2009inu2009]
2066042-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。