TE Connectivity 2069189-1
- 收藏
- 对比
2069189-1
2460-2069189-1
套管 - 音频连接器
--
大陆
立即发货

LGA Socket 1944 (G34) Socket Assy
1最小包装量--
2069189-1详情
TE Connectivity 2069189-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2069189-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
2069189
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
设备插座类型
IC SOCKET
2069189-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。