TE Connectivity 206995-000
- 收藏
- 对比
206995-000详情
TE Connectivity 206995-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
206995-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.45
Manufacturer Series
206995
系列
*
连接器类型
Circular
达到SVHC
not_compliant
206995-000拓展信息








哦! 它是空的。