TE Connectivity 206M022-19A10-DS
- 收藏
- 对比
206M022-19A10-DS
2460-206M022-19A10-DS
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Heat Shrink Boot Backshell 180° 22 Shell Size Cadmium Aluminum Alloy
1最小包装量--
206M022-19A10-DS详情
TE Connectivity 206M022-19A10-DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
Non-Compliant
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-26482 I
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
直接耦合
Part # Aliases
595571-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
206M022-19A10-DS拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。