TE Connectivity 207438-3
- 收藏
- 对比
207438-3
2460-207438-3
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Tin, None, 250 VAC, Locking Lance Contact Retention, Discrete Wire, 28 – 22 AWG Wire Size, .08 – .34 mm² Wire Size, Crimp
1最小包装量--
207438-3详情
TE Connectivity 207438-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Retention Within Housingu2009
With
Operating Voltageu2009(VAC)
250
Wire Contact Termination Area Plating Materialu2009
None
Contact Mating Area Plating Materialu2009
Tin
Contact Typeu2009
Pin
TE Internal Description
CONTACT,PIN
TE Internal #
207438-3
207438-3拓展信息

















哦! 它是空的。