TE Connectivity 207595-1
- 收藏
- 对比
207595-1
2460-207595-1
背板连接器 - ARINC
--
大陆
立即发货

207595-1 datasheet pdf and Backplane Connectors - ARINC product details from TE Connectivity stock available at utmel
1最小包装量--
207595-1详情
TE Connectivity 207595-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
底架
Cable
包装
Bulk
已出版
2012
零件状态
Discontinued
终端
Crimp
ECCN 代码
EAR99
连接器类型
Pin, Socket
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
方向
Straight
主体/外壳样式
RECEPTACLE
辐射硬化
无
RoHS状态
Non-RoHS Compliant
207595-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。