TE Connectivity 207595-6
- 收藏
- 对比
207595-6
2460-207595-6
背板连接器 - 外壳
--
大陆
立即发货

Conn Rack and Panel ARINC 404 SKT/PIN 106/26 POS Crimp ST Panel Mount
1最小包装量--
207595-6详情
TE Connectivity 207595-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
207595-6
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
207595
无铅代码
无
连接器类型
机架和面板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
207595-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。