TE Connectivity 2081202-7
- 收藏
- 对比
2081202-7
2460-2081202-7
同轴连接器(射频)
--
大陆
立即发货

PLUG ASSY KIT, STR , RG-58, 141, 142, 22
1最小包装量--
2081202-7详情
TE Connectivity 2081202-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Zinc
Terminate To
RG58/141/223 CABLE
Operating Temp Range
-55C to 85C
Mounting Styles
Cable
Rad Hardened
无
包装
Bag
终端
Solder/Crimp
类型
SMA KOAXXA
性别
PL
阻抗
50(ohm)
本体镀层
Nickel
产品长度(mm)
25.18(mm)
2081202-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。