TE Connectivity 2081267-1
- 收藏
- 对比
2081267-1
2460-2081267-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, 4.3-10 RF Interface, Plug, 50 Ω, .250 Semi-Rigid, Screw, 0 – 6 GHz Operating Frequency, Cable-to-Cable, 1 Position, Sealable
1最小包装量--
2081267-1详情
TE Connectivity 2081267-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2081267-1
TE Internal Description
PLUG RA, SCREW, .250 CABLE, 4.3-10
RF Interfaceu2009
4.3-10
RF Connector Styleu2009
Plug
RF Connector Mated Outer Diameter (Approximate)u2009
25u2009mmu2009[u2009.984u2009inu2009]
Impedanceu2009(Ω)
50
Compatible With RF Cable Typeu2009
.250 Semi-Rigid
2081267-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。