TE Connectivity 2081555-1
- 收藏
- 对比
2081555-1
2460-2081555-1
同轴连接器(射频)- 适配器
--
大陆
立即发货

RF Adaptor 7/16 DIN to 4.1/9 DIN Plug to Plug
1最小包装量--
2081555-1详情
TE Connectivity 2081555-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Side 2 Polarity
Normal
Unit Weight
0.705479 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
4.1/9.5
Side 2 Gender
Plug (Male)
Mounting Styles
自由悬挂
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
7/16
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
*
包装
Bulk
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - Between Series
产品类别
RF Adapters - Between Series
2081555-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。