TE Connectivity 2081559-1
- 收藏
- 对比
2081559-1详情
TE Connectivity 2081559-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
RoHS
有
Side 2 Polarity
Normal
Unit Weight
0.705479 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
7/16
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
磷青铜
Side 1 RF Series
7/16
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
类型
Circlip Pliers
子类别
射频适配器
方向
Straight
配套周期
500 Cycles
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
无线电频率系列
7/16
2081559-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。