TE Connectivity 2081560-1
- 收藏
- 对比
2081560-1
2460-2081560-1
同轴连接器(射频)
--
大陆
立即发货

In-Series Adapters, N Type, Right Angle, Brass, Gold (Au), 50 Ω, Cable-to-Cable, 1 Position, Wire & Cable, -67 – 257 °F [-55 – 125 °C]
1最小包装量--
2081560-1详情
TE Connectivity 2081560-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2081560-1
TE Internal Description
ADAPTER N MALE TO N MALE ELBOW
RF Interfaceu2009
N型
Body Orientationu2009
直角
RF Connector Center Contact Materialu2009
Brass
RF Connector Center Contact Plating Materialu2009
Gold (Au)
Impedanceu2009(Ω)
50
2081560-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。