TE Connectivity 2081561-1
- 收藏
- 对比
2081561-1详情
TE Connectivity 2081561-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
N
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Contact Materials
铍铜
Side 1 RF Series
N
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Bulk
子类别
射频适配器
方向
直角
阻抗
50 Ohms
产品类别
RF Adapters - In Series
外壳电镀
Brass
本体样式
直角
产品类别
RF Adapters - In Series
无线电频率系列
N
2081561-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。