TE Connectivity 2081-8001-92
- 收藏
- 对比
2081-8001-92
2460-2081-8001-92
同轴连接器(射频)- 适配器
--
大陆
立即发货

RF Adapters - In Series SMA STRAIGHT ADAPTER PLUG-PLUG
1最小包装量--
2081-8001-92详情
TE Connectivity 2081-8001-92重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Side 2 Gender
Plug (Male)
Side 1 Gender
Plug (Male)
Part # Aliases
1053765-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
RoHS
Details
子类别
射频适配器
方向
Straight
镀层
Passivated
阻抗
50 Ohms
产品类别
RF Adapters - In Series
外壳电镀
Passivated
性别A型
Male
性别B型
Male
产品类别
RF Adapters - In Series
无线电频率系列
SMA
2081-8001-92拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。