TE Connectivity 2081886-1
- 收藏
- 对比
2081886-1
2460-2081886-1
同轴连接器(射频)
--
大陆
立即发货

RF Contacts, Cable-to-Cable, 1 Position, Wire & Cable, Pin, Straight, RG 141, Gold (Au), Contact Mating Retention, Signal, Cable Mount (Free-Hanging)
--最小包装量--
2081886-1详情
TE Connectivity 2081886-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2081886-1
TE Internal Description
EP-SMA,PLUG,STRAIGHT,27GHZ,141 CABLE
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
1
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Typeu2009
Pin
Contact Orientationu2009
Straight
2081886-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。