TE Connectivity 2081897-2
- 收藏
- 对比
2081897-2
2460-2081897-2
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMA RF Interface, Jack, 50 Ω, Screw, 18 GHz Operating Frequency, Cable-to-Board, 1 Position, Printed Circuit Board, Panel Mount
1最小包装量--
2081897-2详情
TE Connectivity 2081897-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Coupling Mechanismu2009
Screw
Impedanceu2009(Ω)
50
RF Connector Styleu2009
Jack
RF Interfaceu2009
SMA
TE Internal Description
2081897-1 WITH NUT AND WASHER
TE Internal #
2081897-2
Operating Frequencyu2009(GHz)
18
2081897-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。