TE Connectivity 2081902-1
- 收藏
- 对比
2081902-1
2460-2081902-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMA RF Interface, Jack, 50 Ω, Screw, 0 – 18 GHz Operating Frequency, Cable-to-Board, 1 Position, Printed Circuit Board, Board Mount
1最小包装量--
2081902-1详情
TE Connectivity 2081902-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Frequencyu2009(GHz)
0 – 18
RF Connector Coupling Mechanismu2009
Screw
Impedanceu2009(Ω)
50
RF Connector Styleu2009
Jack
RF Interfaceu2009
SMA
TE Internal Description
SMA JACK,STR,18GHZ,0.25 DIA PIN
TE Internal #
2081902-1
2081902-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。