TE Connectivity 208209-5
- 收藏
- 对比
208209-5
2460-208209-5
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire / Wire-to-Panel, 19 Position, .2 in [5.08 mm] Centerline, 5 Row, Polyester, Receptacle, AMP Metrimate
1最小包装量--
208209-5详情
TE Connectivity 208209-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
208209-5
Housing Materialu2009
Polyester
Number of Rowsu2009
5
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Positionsu2009
19
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
TE Internal Description
METRIMATE PIN CONN 19 POSN
208209-5拓展信息

















哦! 它是空的。