TE Connectivity 208275-4
- 收藏
- 对比
208275-4详情
TE Connectivity 208275-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
Lead Free Status / RoHS Status
--
Package
Bulk
Base Product Number
208275
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
ARINC 600
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
--
子类别
Wire & Cable Management
触点表面处理
Gold
线规
--
触点终端
Solder, PCB
产品类别
Rack & Panel Connectors
销钉或插座
Socket
产品类别
Conduit Fittings & Accessories
触点表面处理厚度
50.0µin (1.27µm)
208275-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。