TE Connectivity 208490-1
- 收藏
- 对比
208490-1
2460-208490-1
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 250 VDC, 20 – 28 AWG Wire Size, .079 – .53 mm² Wire Size, Wire-to-Wire, 28 Position, Wire & Cable, Plug, AMP CPC
1最小包装量--
208490-1详情
TE Connectivity 208490-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
.079 – .53
Wire Sizeu2009(AWG)
20 – 28
Operating Voltageu2009(VDC)
250
Connector Product Typeu2009
Housing
TE Internal Description
PLUG ASSY,SZ 22,CMC
TE Internal #
208490-1
208490-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。