注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥702.727946
10
¥662.950893
100
¥625.425367
500
¥590.023934
1000
¥556.626356
TE Connectivity 208494-1
- 收藏
- 对比
208494-1
2460-208494-1
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 600 VDC, 10 – 16 AWG Wire Size, Wire-to-Wire, 3 Position, Wire & Cable, Plug, Socket, Power & Signal, AMP CPC
--最小包装量--
¥
总价: ¥
208494-1详情
TE Connectivity 208494-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
208494-1
TE Internal Description
CMC PLUG ASSEMBLY,SZ 22
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
600
Wire Sizeu2009(AWG)
10 – 16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
208494-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。