TE Connectivity 208494-3
- 收藏
- 对比
208494-3
2460-208494-3
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 600 VDC, 10 – 16 AWG Wire Size, Wire-to-Wire, 3 Position, Sealable, Wire & Cable, Plug, Socket, AMP CPC
1最小包装量--
208494-3详情
TE Connectivity 208494-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
208494-3
TE Internal Description
PLUG ASSEMBLY,SZ 22,CMC
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
600
Wire Sizeu2009(AWG)
10 – 16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
208494-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。