TE Connectivity 2085945-4
- 收藏
- 对比
2085945-4
2460-2085945-4
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 1, Elastomeric Gasket, Standard, Data Rate (Max) 14 Gb/s, 2 Port, QSFP/QSFP
1最小包装量--
2085945-4详情
TE Connectivity 2085945-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2085945-4
TE Internal Description
QSFP+ Assy, 2x1, Gskt, No LP, Sn EONs
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Port Matrix Configurationu2009
2 x 1
EMI Containment Feature Typeu2009
Elastomeric Gasket
Included Lightpipeu2009
无
Enhancementsu2009
Standard
2085945-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。