TE Connectivity 208945-7
- 收藏
- 对比
208945-7
2460-208945-7
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 22, Straight, Bag, 1-3/16-18 UNEF 3B, AMP CPC
--最小包装量--
208945-7详情
TE Connectivity 208945-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
208945-7
TE Internal Description
SZ 22 UNASSM KIT,CMC
Backshell & Clamp Accessory Typeu2009
电缆夹
Compatible With Circular Connector Shell Sizeu2009
22
Body Orientationu2009
Straight
Accepts Cable Diameter (Max)u2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Protective Coveru2009
Without
208945-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。