TE Connectivity 208M708-19C04
- 收藏
- 对比
208M708-19C04
2460-208M708-19C04
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Connector Accessories Braid Tail Backshell Aluminum Alloy Electroless Nickel Finish Entry Size 4
1最小包装量--
208M708-19C04详情
TE Connectivity 208M708-19C04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Non-Compliant
弱电
Compliant
导线/电缆直径
50.8 mm
208M708-19C04拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。