TE Connectivity 208M718-19C08
- 收藏
- 对比
208M718-19C08
2460-208M718-19C08
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters ADAPTER
1最小包装量--
208M718-19C08详情
TE Connectivity 208M718-19C08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
引脚数
16
材料
Aluminium
RoHS
Non-Compliant
弱电
Compliant
导线/电缆直径
101.6 mm
208M718-19C08拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。