TE Connectivity 208M924-19B16
- 收藏
- 对比
208M924-19B16详情
TE Connectivity 208M924-19B16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
材料
Aluminium
Manufacturer Part Number
208M924-19B16
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
208M924-19B16
RoHS
Compliant
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
颜色
Green
HTS代码
8536.69.80.00
Reach合规守则
not_compliant
弱电
Non-Compliant
导线/电缆直径
203 mm
无铅
不适用
208M924-19B16拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。