TE Connectivity 209744
- 收藏
- 对比
209744
2460-209744
端子 - 环形连接器
--
大陆
立即发货

Connector Header AMP-Latch M 2x25P P2,54 THT Latch
1最小包装量--
209744详情
TE Connectivity 209744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT
RoHS
有
系列
AMP-Latch
终端
Solder
行数
2
螺距
2,54 mm
行间距
2,54 mm
注意
-
特征
-
209744拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。