TE Connectivity 2098641-7
- 收藏
- 对比
2098641-7
2460-2098641-7
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 2 Position, .157 in [4 mm] Centerline, Sealable, Black, MCON Interconnection System
1最小包装量--
2098641-7详情
TE Connectivity 2098641-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
2POS, MCON 1.2 CB REC 2p SL SEALED
TE Internal #
2098641-7
2098641-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。