TE Connectivity 2098904-5
- 收藏
- 对比
2098904-5
2460-2098904-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire / Wire-to-Device / Wire-to-Board, 20 Position, .1 in [2.54 mm] Centerline, Generation Y Connector System
1最小包装量--
2098904-5详情
TE Connectivity 2098904-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2098904-5
TE Internal Description
20P Generation Y Plug, Single-
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Number of Positionsu2009
20
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
2098904-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。