TE Connectivity 2099302-1
- 收藏
- 对比
2099302-1
2460-2099302-1
套管 - 电源连接器
--
大陆
立即发货

Power Systems Fuse Holders, China / ASIA / ANZPAC, Hexagonal Crimping, ≤ 1 kV, XLPE, Conductor Range 10 mm², SIMEL CCFBD
1最小包装量--
2099302-1详情
TE Connectivity 2099302-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Rangeu2009(mm²)
10
Conductor Insulationu2009
XLPE
Power System Fuse Holder Voltage Classu2009(kV)
≤ 1
Power System Fuse Holder Technologyu2009
Hexagonal Crimping
Power System Fuse Holder Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
CN7806-000
TE Internal Description
CCFBD 10-10
TE Internal #
2099302-1
2099302-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。